ZGC, Inc. PortaBrace DCO-2U DSLR Organizer DCO-2U

Description
PortaBrace DCO-2U DSLR Organizer DSLR Camera Organizer case with ridged shell Fits the following cameras: Canon 10D Canon 20D Canon 300D Canon 30D Canon 40D Canon 50D Canon 5D Canon 7D Canon Mark IV Nikon D1 The Digital Camera Organizer has a rigid-frame that provides an extra level of protection. The DC Organizer is the ideal case for field photography. New DC Organizer Combo includes DC organizer, 2 CS-B9 soft padded stuff packs, custom cradle with tie-down strap (custom fit for your camera), foam block and suede leather shoulder strap. Fits Pro D-SLR Camera 3-4 Lens Kit 1000D Cordura Nylon Exterior 1.0" Thick Foam Interior Rigid Plastic Walls 18 Assorted Pockets Removable 9x9" Padded Pouch Removable Custom Cradle Two Suede Leather Covered Handles Removable Suede Shoulder Strap Made in Vermont, USA

Suppliers

Company
Product
Description
Supplier Links
PortaBrace DCO-2U DSLR Organizer - DCO-2U - ZGC, Inc.
Mountain Lakes, NJ, USA
PortaBrace DCO-2U DSLR Organizer
DCO-2U
PortaBrace DCO-2U DSLR Organizer DCO-2U
PortaBrace DCO-2U DSLR Organizer DSLR Camera Organizer case with ridged shell Fits the following cameras: Canon 10D Canon 20D Canon 300D Canon 30D Canon 40D Canon 50D Canon 5D Canon 7D Canon Mark IV Nikon D1 The Digital Camera Organizer has a rigid-frame that provides an extra level of protection. The DC Organizer is the ideal case for field photography. New DC Organizer Combo includes DC organizer, 2 CS-B9 soft padded stuff packs, custom cradle with tie-down strap (custom fit for your camera), foam block and suede leather shoulder strap. Fits Pro D-SLR Camera 3-4 Lens Kit 1000D Cordura Nylon Exterior 1.0" Thick Foam Interior Rigid Plastic Walls 18 Assorted Pockets Removable 9x9" Padded Pouch Removable Custom Cradle Two Suede Leather Covered Handles Removable Suede Shoulder Strap Made in Vermont, USA

PortaBrace DCO-2U DSLR Organizer
DSLR Camera Organizer case with ridged shell
Fits the following cameras:
Canon 10D
Canon 20D
Canon 300D
Canon 30D
Canon 40D
Canon 50D
Canon 5D
Canon 7D
Canon Mark IV
Nikon D1
The Digital Camera Organizer has a rigid-frame that provides an extra level of protection. The DC Organizer is the ideal case for field photography. New DC Organizer Combo includes DC organizer, 2 CS-B9 soft padded stuff packs, custom cradle with tie-down strap (custom fit for your camera), foam block and suede leather shoulder strap.
Fits Pro D-SLR Camera 3-4 Lens Kit
1000D Cordura Nylon Exterior
1.0" Thick Foam Interior
Rigid Plastic Walls
18 Assorted Pockets
Removable 9x9" Padded Pouch
Removable Custom Cradle
Two Suede Leather Covered Handles
Removable Suede Shoulder Strap
Made in Vermont, USA

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number DCO-2U
Product Name PortaBrace DCO-2U DSLR Organizer
Unlock Full Specs
to access all available technical data

Similar Products

 - 1618191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; ABS
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details