R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 22 1/8 in inside length, 23 5/8 in outside length, 5 1/2 in inside width, 6 5/8 in outside width, 4 in inside height and a 4 in outside height. Parts within this category come in a variety of colors; this item is white. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 321 cu in. The material used in this SKU are: industrial grade polymer material.
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 22 1/8 in inside length, 23 5/8 in outside length, 5 1/2 in inside width, 6 5/8 in outside width, 4 in inside height and a 4 in outside height. SKUs within this category come in a variety of colors; this SKU is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 321 cu in. The material used in this item are: industrial grade polymer material.
R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 22 1/8 in inside length, 23 5/8 in outside length, 5 1/2 in inside width, 6 5/8 in outside width, 4 in inside height and a 4 in outside height. SKUs within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 321 cu in. The material used in this item are: industrial grade polymer material.
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 22 1/8 in inside length, 23 5/8 in outside length, 5 1/2 in inside width, 6 5/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 321 cu in. The material used in this SKU are: industrial grade polymer material.
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 22 1/8 in inside length, 23 5/8 in outside length, 5 1/2 in inside width, 6 5/8 in outside width, 4 in inside height and a 4 in outside height. Items within this category come in a variety of colors; this item is green. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 321 cu in. The material used in this item are: industrial grade polymer material.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Industrial Containers |
Product Number | 30164 WHITE |
Product Name | Akro-Mils 321 cu in White Industrial Grade Polymer Shelf Storage Bin - 23 5/8 in Length - 6 5/8 in Width - 4 in Height - 1 Compartments - 30164 WHITE |
Container Type | Bin |