RS Components, Ltd. 7739376

Description
Professional Cantilever tool box ideal for the storage and carrying of large and small tools as well as smaller parts. Tubular full length handle. Steel construction. Sturdy hinged mechanism. Lacquered finish with cadmium & lead free colour. 0.6 mm thickness Material = Metal Box Type = Cantilever Length = 450mm Width = 200mm Height = 202mm Dimensions = 450 x 200 x 202mm Lock Type = Cantilever Tray Type = Non Removable Weight = 4.1kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7739376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional Cantilever tool box ideal for the storage and carrying of large and small tools as well as smaller parts. Tubular full length handle. Steel construction. Sturdy hinged mechanism. Lacquered finish with cadmium & lead free colour. 0.6 mm thickness Material = Metal Box Type = Cantilever Length = 450mm Width = 200mm Height = 202mm Dimensions = 450 x 200 x 202mm Lock Type = Cantilever Tray Type = Non Removable Weight = 4.1kg

Professional Cantilever tool box ideal for the storage and carrying of large and small tools as well as smaller parts.
Tubular full length handle. Steel construction. Sturdy hinged mechanism. Lacquered finish with cadmium & lead free colour. 0.6 mm thickness
Material = Metal
Box Type = Cantilever
Length = 450mm
Width = 200mm
Height = 202mm
Dimensions = 450 x 200 x 202mm
Lock Type = Cantilever
Tray Type = Non Removable
Weight = 4.1kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 7739376
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

 - 1016551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; PS
Height 1.14 inch (29 mm)
Length 6.61 inch (168 mm)
View Details
 - 1858046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
View Details
 - 1218894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene (PP); PP
Height 11.02 inch (280 mm)
Width 32.58 inch (828 mm)
View Details
 - 1218608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyethylene (PE); PE
Volume Capacity 26.42 gallons (100 liters)
Height 29.92 inch (760 mm)
View Details