RS Components, Ltd. 4602105

Description
A range of cases to protect your small valuable items,Watertight, airtight, crushproof and with an automatic pressure purge valve,Great for outdoor trips to guard against damage from knocks, falls, water, high humidity and sunlight. Will fit easily into luggage, handbag, glove compartment or coat pocket,Temperature rating -23°C to +93°C Material = PC Internal Height = 57 mm Internal Width = 209 mm Internal Depth = 108mm Internal Dimensions = 57 x 209 x 108mm External Height = 67 mm External Width = 238 mm External Depth = 141mm External Dimensions = 67 x 238 x 141mm Watertight or Waterproof = Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4602105 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of cases to protect your small valuable items,Watertight, airtight, crushproof and with an automatic pressure purge valve,Great for outdoor trips to guard against damage from knocks, falls, water, high humidity and sunlight. Will fit easily into luggage, handbag, glove compartment or coat pocket,Temperature rating -23°C to +93°C Material = PC Internal Height = 57 mm Internal Width = 209 mm Internal Depth = 108mm Internal Dimensions = 57 x 209 x 108mm External Height = 67 mm External Width = 238 mm External Depth = 141mm External Dimensions = 67 x 238 x 141mm Watertight or Waterproof = Yes

A range of cases to protect your small valuable items,Watertight, airtight, crushproof and with an automatic pressure purge valve,Great for outdoor trips to guard against damage from knocks, falls, water, high humidity and sunlight. Will fit easily into luggage, handbag, glove compartment or coat pocket,Temperature rating -23°C to +93°C
Material = PC
Internal Height = 57 mm
Internal Width = 209 mm
Internal Depth = 108mm
Internal Dimensions = 57 x 209 x 108mm
External Height = 67 mm
External Width = 238 mm
External Depth = 141mm
External Dimensions = 67 x 238 x 141mm
Watertight or Waterproof = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 4602105
Material Plastic; PC
Unlock Full Specs
to access all available technical data

Similar Products

 - 1828809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Shielded
Height 5.98 inch (152 mm)
Width 4.02 inch (102 mm)
View Details
 - 1366421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Length 7.48 inch (190 mm)
Width 13.58 inch (345 mm)
View Details
 - 1253050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 15.75 inch (400 mm)
Width 9.06 inch (230 mm)
View Details
 - 1607911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; PS
Height 1.81 inch (46 mm)
Width 4.61 inch (117 mm)
View Details