RS Components, Ltd. 7484708

Description
Watertight, crushproof & dust proof foam lined case ideal for electronics storage & protection. Foam lined lid & case allow the operator to cut away foam to create a custom storage area designed specifically to meet their individual needs. IP67 rating enables the case to remain watertight even when fully submerged for up to 30 minutes. Easy open double step latches. Open cell core with solid wall design. O-ring seal. Automatic pressure equalisation valve. Stainless steel hardware. Internal dimensions: 268 x 153 x 80mm (11 x 6 x 3in). External dimensions: 296 x 212 x 96mm (12 x 8 x 4in) Material = PP Internal Height = 268 mm Internal Width = 153 mm Internal Depth = 80mm Internal Dimensions = 268 x 153 x 80mm External Height = 296 mm External Width = 212 mm External Depth = 96mm External Dimensions = 296 x 212 x 96mm Foam = Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7484708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Watertight, crushproof & dust proof foam lined case ideal for electronics storage & protection. Foam lined lid & case allow the operator to cut away foam to create a custom storage area designed specifically to meet their individual needs. IP67 rating enables the case to remain watertight even when fully submerged for up to 30 minutes. Easy open double step latches. Open cell core with solid wall design. O-ring seal. Automatic pressure equalisation valve. Stainless steel hardware. Internal dimensions: 268 x 153 x 80mm (11 x 6 x 3in). External dimensions: 296 x 212 x 96mm (12 x 8 x 4in) Material = PP Internal Height = 268 mm Internal Width = 153 mm Internal Depth = 80mm Internal Dimensions = 268 x 153 x 80mm External Height = 296 mm External Width = 212 mm External Depth = 96mm External Dimensions = 296 x 212 x 96mm Foam = Yes

Watertight, crushproof & dust proof foam lined case ideal for electronics storage & protection. Foam lined lid & case allow the operator to cut away foam to create a custom storage area designed specifically to meet their individual needs. IP67 rating enables the case to remain watertight even when fully submerged for up to 30 minutes.
Easy open double step latches. Open cell core with solid wall design. O-ring seal. Automatic pressure equalisation valve. Stainless steel hardware. Internal dimensions: 268 x 153 x 80mm (11 x 6 x 3in). External dimensions: 296 x 212 x 96mm (12 x 8 x 4in)
Material = PP
Internal Height = 268 mm
Internal Width = 153 mm
Internal Depth = 80mm
Internal Dimensions = 268 x 153 x 80mm
External Height = 296 mm
External Width = 212 mm
External Depth = 96mm
External Dimensions = 296 x 212 x 96mm
Foam = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 7484708
Material Polypropylene (PP); PP
Unlock Full Specs
to access all available technical data

Similar Products

 - 1218874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene (PP); PP
Height 6.89 inch (175 mm)
Width 19.17 inch (487 mm)
View Details
 - 1866479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; PS
Height 1.18 inch (30 mm)
Length 4.92 inch (125 mm)
View Details
 - 1014072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 9.45 inch (240 mm)
Width 17.72 inch (450 mm)
View Details
 - 1607999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; PS
Height 7.48 inch (190 mm)
Length 9.84 inch (250 mm)
View Details