RS Components, Ltd. 6742422

Description
Professional multi-functional sorting storage bins complete with lids in four colour options. Ideal for separating items. Supplied in packs of four of the same colour. Removable hinged lids. Nestable and stackable with or without lids. 50l capacity Height = 345mm Width = 400mm Depth = 635mm Colour = Red Material = PP Stackable = Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6742422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional multi-functional sorting storage bins complete with lids in four colour options. Ideal for separating items. Supplied in packs of four of the same colour. Removable hinged lids. Nestable and stackable with or without lids. 50l capacity Height = 345mm Width = 400mm Depth = 635mm Colour = Red Material = PP Stackable = Yes

Professional multi-functional sorting storage bins complete with lids in four colour options.
Ideal for separating items. Supplied in packs of four of the same colour. Removable hinged lids. Nestable and stackable with or without lids. 50l capacity
Height = 345mm
Width = 400mm
Depth = 635mm
Colour = Red
Material = PP
Stackable = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 6742422
Material Polypropylene (PP); PP
Unlock Full Specs
to access all available technical data

Similar Products

 - 1357512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Width 14.96 inch (380 mm)
View Details
 - 1218896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene (PP); PP
Height 11.02 inch (280 mm)
Width 32.58 inch (828 mm)
View Details
 - 134229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
View Details
 - 1218610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyethylene (PE); PE
Volume Capacity 26.42 gallons (100 liters)
Height 29.92 inch (760 mm)
View Details