RS Components, Ltd. 4798054

Description
Economical storage for all types of components. Labelling area for easy identification of contents Height = 104mm Width = 106mm Depth = 306mm Colour = Black, White Material = Recycled Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4798054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Economical storage for all types of components. Labelling area for easy identification of contents Height = 104mm Width = 106mm Depth = 306mm Colour = Black, White Material = Recycled Board

Economical storage for all types of components. Labelling area for easy identification of contents
Height = 104mm
Width = 106mm
Depth = 306mm
Colour = Black, White
Material = Recycled Board

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 4798054
Material Cardboard; Recycled Board
Unlock Full Specs
to access all available technical data

Similar Products

 - 1218879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene (PP); PP
Height 7.49 inch (190 mm)
Width 21.96 inch (558 mm)
View Details
 - 1707853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 2.76 inch (70 mm)
Length 5.91 inch (150 mm)
View Details
 - 1218880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene (PP); PP
Height 7.49 inch (190 mm)
Width 21.96 inch (558 mm)
View Details
 - 1607876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; PS
Height 2.72 inch (69 mm)
Length 7.01 inch (178 mm)
View Details