RS Components, Ltd. 647047

Description
Reinforced and padded PVC construction with heavy duty zip along 3 sides. Ideal for the service engineer with tool and A4 documentation requirements. Subdivided by a removable internal wall held in place by an A4 ring binder. The wall has a clip board facility on one side & elasticated tool restraints on the reverse. Extra stationery and pen storage points on one side plus tool restraints on the other Material = PVC Length = 350mm Width = 270mm Depth = 40mm Lock Type = Zipper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 647047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reinforced and padded PVC construction with heavy duty zip along 3 sides. Ideal for the service engineer with tool and A4 documentation requirements. Subdivided by a removable internal wall held in place by an A4 ring binder. The wall has a clip board facility on one side & elasticated tool restraints on the reverse. Extra stationery and pen storage points on one side plus tool restraints on the other Material = PVC Length = 350mm Width = 270mm Depth = 40mm Lock Type = Zipper

Reinforced and padded PVC construction with heavy duty zip along 3 sides. Ideal for the service engineer with tool and A4 documentation requirements.
Subdivided by a removable internal wall held in place by an A4 ring binder. The wall has a clip board facility on one side & elasticated tool restraints on the reverse. Extra stationery and pen storage points on one side plus tool restraints on the other
Material = PVC
Length = 350mm
Width = 270mm
Depth = 40mm
Lock Type = Zipper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 647047
Material PVC; PVC
Unlock Full Specs
to access all available technical data

Similar Products

 - 1247670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 9.53 inch (242 mm)
Width 24.02 inch (610 mm)
View Details
 - 1618179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; ABS
Height 1.18 inch (30 mm)
Length 1.97 inch (50 mm)
View Details
 - 1608318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; PS
Height 0.7874 inch (20 mm)
Length 13.39 inch (340 mm)
View Details
 - 1231796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyethylene (PE); Polyethylene
Length 15.35 inch (390 mm)
Width 12.6 inch (320 mm)
View Details