Large metal latches with padlock eye - for rust protection and long life. TPR Coated handle - ergonomic and comfortable grip. 1 long metal hinge - reduces possibility of hinge failure. Design allows vertical storage
Material = Metal, Plastic
Box Type = Carry
Length = 497mm
Width = 293mm
Height = 295mm
Dimensions = 497 x 295 x 293mm
Lock Type = Metal Latch
Colour = Green, Gray
Range = FatMax
RS Components, Ltd. | |
---|---|
Product Category | Industrial Containers |
Product Number | 7064701 |
Container Type | Box |