Zimmerman Industries, Inc. Datasheets for Hoppers
Hoppers are used for the temporary storage of materials. They are designed so that stored material can be dumped or fed to a process easily.
Hoppers: Learn more
| Product Name | Notes |
|---|---|
| 200 Barrel Low-Profile Cement Silo 200 barrel capacity/800 cubic ft. Legal 8'-6" wide x legal 13'-6" high 26' overall length 7" carry up screw standard (9" screw available) 5 HP... | |
| 270 Barrel Portable Silo 8'6" Dia. x 31' high Positive feed drive 7" Dia. screw x 17' long 5 HP motor and gear box drive Heavy duty dual axle trailer... | |
| Basic Silo standard equipment Legs w/3'-6" clearance under discharge Outside ladder with cage (optional inside ladder) Full railing 4" blower pipe with adapter (optional 5" blower pipe) 150 sq. ft. |