This bumper release hopper dumps as soon as the bumper is pushed. This style also returns to the locked position automatically after it dumps. A safety lock is standard on both styles to prevent accidental dumping. A safety restraint is provided to secure the hopper to the forklift. Fork pockets measure 7 1/2" x 2 1/2". FOB Shipping Point.
Optional poly lids and casters available - contact dealer.
C & C Lift Truck, Inc. | |
---|---|
Product Category | Hoppers |
Product Number | HD-200-HD |
Product Name | SELF DUMPING HOPPER WITH BUMPER |
Type | Self-Dumping |
Capacity | 6000 lbs (2721 kg) |
Volume | 2 cubic yards (1.53 cubic meters) |