1.73 INCH W X 1.77 INCH D X 2.67 INCH H SIZE; BLACK FINISH; UL (CANADA AND US) APPROVAL; BEDROOM, HALLWAY, STAIRWAY, BATHROOM, LIVING ROOM, DINING ROOM APPLICATION; 120 VAC AT 60 HZ VOLTAGE RATING; WALL BOX MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 0 TO 600 W
Thomas & Betts Corporation | |
---|---|
Product Category | Photoelectric Sensors |
Product Number | RW3U603-BK |
Product Name | Occupancy Sensor/Switch |
Beam Type | Infrared |