RS Components, Ltd. 9033927

Description
Through beam u-shape photoelectric sensors with LED indicator. Accurate positioning. Quick response. Reverse polarity and surge protection . Housing material: PBT . Protection degree: IP65 (IEC) Sensor Style = Fork Detection Type = Through Beam (Fork) Detection Range = 30 mm Output Type = NPN-NO/NC Electrical Connection = Cable Maximum DC Voltage = 30V Optical Technology = LED Terminal Type = Pre-Wired Light Source = Infrared LED IP Rating = IP67
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9033927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through beam u-shape photoelectric sensors with LED indicator. Accurate positioning. Quick response. Reverse polarity and surge protection . Housing material: PBT . Protection degree: IP65 (IEC) Sensor Style = Fork Detection Type = Through Beam (Fork) Detection Range = 30 mm Output Type = NPN-NO/NC Electrical Connection = Cable Maximum DC Voltage = 30V Optical Technology = LED Terminal Type = Pre-Wired Light Source = Infrared LED IP Rating = IP67

Through beam u-shape photoelectric sensors with LED indicator.
Accurate positioning. Quick response. Reverse polarity and surge protection . Housing material: PBT . Protection degree: IP65 (IEC)
Sensor Style = Fork
Detection Type = Through Beam (Fork)
Detection Range = 30 mm
Output Type = NPN-NO/NC
Electrical Connection = Cable
Maximum DC Voltage = 30V
Optical Technology = LED
Terminal Type = Pre-Wired
Light Source = Infrared LED
IP Rating = IP67

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Photoelectric Sensors
Product Number 9033927
Body Shape Other; Fork
Operation Distance 1.18 inch (30 mm)
Optical Technology Type Through Beam
Unlock Full Specs
to access all available technical data

Similar Products

 - 9033939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Shape Other; Fork
Operation Distance 1.18 inch (30 mm)
Optical Technology Type Through Beam
View Details
 - 1259964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
 - 5244930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 4.17 inch (106 mm)
Width 2.36 inch (60 mm)
View Details
 - 8837847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.3858 inch (9.8 mm)
Width 1.49 inch (37.75 mm)
View Details