Pepperl+Fuchs SE Diffuse mode sensor GLV18-8-450/25/102/115

Description
Diffuse mode sensor, M18 threaded housing design, plastic housing, front optical face, 450 mm detection range, red light, light on, DC version, NPN output, fixed cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diffuse mode sensor - GLV18-8-450/25/102/115 - Pepperl+Fuchs SE
Mannheim, Germany
Diffuse mode sensor
GLV18-8-450/25/102/115
Diffuse mode sensor GLV18-8-450/25/102/115
Diffuse mode sensor, M18 threaded housing design, plastic housing, front optical face, 450 mm detection range, red light, light on, DC version, NPN output, fixed cable

Diffuse mode sensor, M18 threaded housing design, plastic housing, front optical face, 450 mm detection range, red light, light on, DC version, NPN output, fixed cable

Supplier's Site Datasheet
 - 8919472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pepperl and Fuchs GLV18 series diffuse photoelectric sensors. Fixed output. Light/dark on wiring dependent. PNP or NPN outputs available. Operating voltage 10 → 30Vdc. Temperature range -25 → +60°C. IP67 Sensor Style = Block Detection Type = Diffuse Detection Range = 0 - 450 mm Output Type = NPN Electrical Connection = Cable Maximum DC Voltage = 30V Optical Technology = LED Light Source = LED IP Rating = IP67 Maximum Current = <20 mA

Pepperl and Fuchs GLV18 series diffuse photoelectric sensors.
Fixed output. Light/dark on wiring dependent. PNP or NPN outputs available. Operating voltage 10 → 30Vdc. Temperature range -25 → +60°C. IP67
Sensor Style = Block
Detection Type = Diffuse
Detection Range = 0 - 450 mm
Output Type = NPN
Electrical Connection = Cable
Maximum DC Voltage = 30V
Optical Technology = LED
Light Source = LED
IP Rating = IP67
Maximum Current = <20 mA

Supplier's Site
Sensor, Photoelectric, 18mm Cylindrical, Diffuse Mode, 50-450mm Range, NPN - 70093331 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Photoelectric, 18mm Cylindrical, Diffuse Mode, 50-450mm Range, NPN
70093331
Sensor, Photoelectric, 18mm Cylindrical, Diffuse Mode, 50-450mm Range, NPN 70093331
EconoVue Series is among the most compact M18 cylindrical Series on the market. It offers five sensing modes in straight and right-angled housings for both DC and universal AC/DC supply voltages. Features: Standard DC Sensor Has Compact Footprint, Housing Length Is Less Than 40 mm Standard AC Sensor Length: Less Than 60 mm DC Is Available in Straight and Right-Angled Housings for Virtually Any Application Designed Specifically for the Original Equipment Manufacturer (OEMs) Four High Visibility LEDs Provide Status Information from Any Point of View Specifications: Sensor Dimensions: 18 mm Diameter Connection: 2 m Cable or Quick-Connect 3-Pin/4-Pin Micro, Integral Housing Material: Polycarbonate, M18 × 1 Thread Operating Temperature: –13°F to +140°F Sealing: IP67

EconoVue Series is among the most compact M18 cylindrical Series on the market. It offers five sensing modes in straight and right-angled housings for both DC and universal AC/DC supply voltages.
Features:

  • Standard DC Sensor Has Compact Footprint, Housing Length Is Less Than 40 mm
  • Standard AC Sensor Length: Less Than 60 mm
  • DC Is Available in Straight and Right-Angled Housings for Virtually Any Application
  • Designed Specifically for the Original Equipment Manufacturer (OEMs)
  • Four High Visibility LEDs Provide Status Information from Any Point of View
    Specifications:
  • Sensor Dimensions: 18 mm Diameter
  • Connection: 2 m Cable or Quick-Connect 3-Pin/4-Pin Micro, Integral
  • Housing Material: Polycarbonate, M18 × 1 Thread
  • Operating Temperature: –13°F to +140°F
  • Sealing: IP67
Supplier's Site
Photoelectric Sensor; Sensor Output Pepperl+Fuchs - 29M4872 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Pepperl+Fuchs
29M4872
Photoelectric Sensor; Sensor Output Pepperl+Fuchs 29M4872
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:450mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:GLV18-8-450/25 /102/115; Load Current RMS Max:100mA; Sensing Mode:Diffuse RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:450mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:GLV18-8-450/25/102/115; Load Current RMS Max:100mA; Sensing Mode:Diffuse RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number GLV18-8-450/25/102/115 8919472 70093331 29M4872
Product Name Diffuse mode sensor Sensor, Photoelectric, 18mm Cylindrical, Diffuse Mode, 50-450mm Range, NPN Photoelectric Sensor; Sensor Output Pepperl+Fuchs
Body Shape Rectangular Cylindrical
Operation Distance 0.0 to 17.72 inch (0.0 to 450 mm) 17.72 inch (450 mm) 17.72 inch (450 mm)
Optical Technology Type Diffuse
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3450 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Safety Light Barrier - SLB240 - Schmersal Inc.
Specs
Operation Distance 591 inch (15000 mm)
Operating Temperature -22 to 122 F (-30 to 50 C)
Power Requirements DC Powered
View Details
High Temperature Inductive Proximity Sensors - IN2-8HTPS-140 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details