SENSOR OPTICAL 3.18MM MOD WIRE
This family of Photologic® slotted optical switches, from Optek Technology, include a variety of options from a standard housing. These non-contact slotted optical switches have a range of different slot widths, output logic states, output driver circuits, aperture widths, aperture surfaces and mounting tab locations. There is also a combination of PCB mounted or wire lead options. The device housing is an opaque plastic which reduces sensitivity to both visible and near IR light that could effect operation. The devices with a covered aperture offer protection against dust whilst open aperture offers better protection against ambient light interference. Suitable applications for the OPB960, OPB970, OPB980 and OPB990 slotted optical switches include, speed/direction indication, rotary encoders, mechanical switch replacement, mechanical limit indication, printers and sliding door automotive.
Output Device = Transistor
Typical Rise Time = 70ns
Typical Fall Time = 70ns
Mounting Type = Panel Mount
Package Type = Wire
Dimensions = 24.63 x 6.35 x 15.63mm
Height = 15.63mm
Length = 24.63mm
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -40°C
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | |
---|---|---|
Product Category | Proximity Sensors | Photoelectric Sensors |
Product Number | OPB990T11Z | 9087242 |
Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output | |
Body Shape | Slot |