Allen Bradley 42JT VisiSight photoelectric sensors offer a small rectangular package with visible light beam for ease of alignment and industry standard mounting hole spacing. Each model offers PNP or NPN and light operate or dark operate outputs. IO-Link enabled sensors offer advanced features and diagnostics including Automatic Device Configuration, multiple profiles, trending, descriptive tags, and device-specific parameters
IO-Link communication,Class 1 InchEye Safe red laser beam,Auto PNP/NPN output,Teach push button for sensitivity and LO/DO selection,IP69K and ECOLAB rated enclosure,Visible red LED light source for ease of alignment,Clear object detection,Colour and contrast detection,Mounting hole spacing of 25.4 mm
Sensor Style = Block
Detection Type = Background Suppression
Detection Range = 4 - 120 mm
Output Type = NPN (Sink), PNP (Source)
Electrical Connection = 4-Pin Connector
Maximum DC Voltage = 30V
Optical Technology = Laser
Terminal Type = 4-Pin Pico Quick Disconnect
Light Source = Laser Light
IP Rating = IP67, IP69K
RS Components, Ltd. | |
---|---|
Product Category | Photoelectric Sensors |
Product Number | 1348358 |
Body Shape | Rectangular |