Reflective Optical Sensor 1.575" (40mm) NPN - Open Collector
Adjustable range reflective type sensor can detect white or black object at the same distance. Therefore, the sensor can even detect individual objects that are mixed with black objects or objects of various colors that were hard for the diffuse reflective type sensor to detect. .
Sensor Style = Block
Detection Type = Diffuse
Detection Range = 0.02 - 0.04 m
Output Type = NPN
Electrical Connection = Cable
Maximum DC Voltage = 24V
Optical Technology = Phototransistor
Terminal Type = Cable
Light Source = Infrared LED
IP Rating = IP67
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Photoelectric Sensors | Photoelectric Sensors |
Product Number | 1110-1971-ND | 8102949 |
Product Name | Photoelectric, Industrial | |
Operation Distance | 1.57 inch (40 mm) | 0.7874 to 1.57 inch (20 to 40 mm) |
Operating Temperature | -13 to 131 F (-25 to 55 C) | |
Beam Type | Infrared |