Infrared sensor modules that work in pairs (transmitter / receiver), fitted with Molex 03-06-2032 male contact cables and connectors. For creating barriers up to 700 mm. Internal current limit resistance, direct TTL interface, amplified logic, rapid response time and immune to ambient light. Applications: detection, position control, counting, sorting, etc.
Maximum Adjustable Scanning Distance = 700mm
Light Source = Infrared
Length = 12.7mm
Width = 12.7mm
Height = 12.7mm
Dimensions = 12.7 x 12.7 x 12.7 mm
RS Components, Ltd. | |
---|---|
Product Category | Photoelectric Sensors |
Product Number | 1785724 |
Beam Type | Infrared |