Compact design. Single mode function. Operating temperature range -25 to +55 °C. IP67 protection rating
Sensor Style = Block
Detection Type = Retro-Reflective
Detection Range = 11 m
Output Type = PNP, Solid State
Electrical Connection = Screw Clamp
Maximum DC Voltage = 24V
Optical Technology = Phototransistor
Light Source = Red LED
IP Rating = IP65, IP67
Maximum Current = 100 mA
PHOTOELECTRIC SENSOR COMPACT PNP
Photoelectric Sensors PHOTOELECTRIC SENSOR COMPACT PNP XUX
RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
Product Number | 7530426 | 5452-XUX9APBNT16-ND | XUX9APBNT16 |
Product Name | Photoelectric, Industrial | Photoelectric Sensors | |
Body Shape | Rectangular | ||
Operation Distance | 433 inch (11000 mm) | 39.37 inch (1000 mm) | |
Optical Technology Type | Retroreflective |