SICK WT24-2R210

Description
Die cast zinc body. Insensitive to ambient light. Infrared LED light source. Adjustable sensing range and indicator. LED indication of signal strength. Interference pulse suppression. Short circuit protection. Operating temperature range -40 → +60°C. Terminal connection, M16 compression gland cable entry rotates 180° for side or bottom mounting. 87.5x27x65mm (H/W/D) Minimum Adjustable Scanning Distance = 100mm Maximum Adjustable Scanning Distance = 2500mm Light Source = LED Response Time = <=10 ms Output Type = Relay Connector Type = M12 Plug, M16 Screw Housing Material = Die Cast Zinc IP Rating = IP69 Length = 65mm Width = 27mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3600451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Die cast zinc body. Insensitive to ambient light. Infrared LED light source. Adjustable sensing range and indicator. LED indication of signal strength. Interference pulse suppression. Short circuit protection. Operating temperature range -40 → +60°C. Terminal connection, M16 compression gland cable entry rotates 180° for side or bottom mounting. 87.5x27x65mm (H/W/D) Minimum Adjustable Scanning Distance = 100mm Maximum Adjustable Scanning Distance = 2500mm Light Source = LED Response Time = <=10 ms Output Type = Relay Connector Type = M12 Plug, M16 Screw Housing Material = Die Cast Zinc IP Rating = IP69 Length = 65mm Width = 27mm

Die cast zinc body. Insensitive to ambient light. Infrared LED light source. Adjustable sensing range and indicator. LED indication of signal strength. Interference pulse suppression. Short circuit protection. Operating temperature range -40 → +60°C. Terminal connection, M16 compression gland cable entry rotates 180° for side or bottom mounting. 87.5x27x65mm (H/W/D)
Minimum Adjustable Scanning Distance = 100mm
Maximum Adjustable Scanning Distance = 2500mm
Light Source = LED
Response Time = <=10 ms
Output Type = Relay
Connector Type = M12 Plug, M16 Screw
Housing Material = Die Cast Zinc
IP Rating = IP69
Length = 65mm
Width = 27mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Photoelectric Sensors
Product Number 3600451
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3105 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
mainSENSOR Magneto-Inductive Displacement Sensor - MDS-45-M18-HP-SA - Micro-Epsilon Group
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.7874 to 2.17 inch (20 to 55 mm)
View Details
Safety Sensor - RSS36 - Schmersal Inc.
Specs
Body Shape Rectangular
Operation Distance 0.3937 to 0.6299 inch (10 to 16 mm)
Repeatability 19.69 mils (500 µm)
View Details