An economy range of miniature photoelectric sensors offering a choice of diffuse (direct detect), retro-reflective and thru-beam detection methods.,Housed in IP67 protected ABS/Polycarbonate bodies with CE certification these compact sensors are ideal for sensing applications where space is limited.
Cost effective alternative to leading brand miniature sensors. Standard 25.4mm mounting hole spacing (bracket supplied). Diffuse sensing versions offer adjustable sensitivity. Dual LED status indication . Easy alignment with visible light spot. Retro-reflective sensors are supplied complete with reflector
Sensor Style = Block
Detection Type = Retro-Reflective
Detection Range = 7.2 m
Output Type = NPN
Electrical Connection = Cable
Maximum DC Voltage = 24V
Optical Technology = LED, Phototransistor
Light Source = Red Light
IP Rating = IP67
Maximum Current = 100 mA
RS Components, Ltd. | |
---|---|
Product Category | Photoelectric Sensors |
Product Number | 7295191 |
Body Shape | Rectangular |