Optical Sensor 3.937" ~ 62.992" (100mm ~ 1.6m) PNP - Dark-ON/Light-ON - Selectable
ABS body protected to IP65 or greater. Immune to ambient light and can be mounted opposite each other. Interference suppression & short circuit protection. Operating temperature range -40 â +60°C. Size: 80 x 24.6 x 53.5 (H x W x D mm)
Sensor Style = Block
Detection Type = Diffuse
Detection Range = 30 - 1600 mm
Output Type = PNP
Electrical Connection = 4-Pin M12 Connector
Maximum DC Voltage = 30V
Optical Technology = Phototransistor
Light Source = Infrared LED
IP Rating = IP69K
Maximum Current = 100 mA
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Photoelectric Sensors | Photoelectric Sensors |
Product Number | 1882-1465-ND | 5300866 |
Product Name | Photoelectric, Industrial | |
Operation Distance | 3.94 to 62.99 inch (100 to 1600 mm) | 1.18 to 62.99 inch (30 to 1600 mm) |
Operating Temperature | -40 to 140 F (-40 to 60 C) | |
Beam Type | Infrared |