OMRON Automation and Safety E3FCDN23

Description
The E3FC range of photoelectric sensors from Omron offer a compact M18 sensor with high housing protection perfect for wash down applications in the food and beverage industry. The wash down protection has been thoroughly tested with detergents of Ecolab and Diversey. The photoelectric sensor unit also features a highly visible LED which enables the user to align the sensor with ease. Detergent & Heat shock resistant. Suitable for wash down applications. Tested with industrial detergents and cleaners. Bright visible red LED for easy alignment Sensor Style = Barrel Detection Type = Diffuse Detection Range = 1 m Output Type = NPN Electrical Connection = M12 Connector Maximum DC Voltage = 30V Optical Technology = Phototransistor Terminal Type = Cable Light Source = Red LED IP Rating = IP67, IP68, IP69K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8160327 - RS Components, Ltd.
Corby, Northants, United Kingdom
The E3FC range of photoelectric sensors from Omron offer a compact M18 sensor with high housing protection perfect for wash down applications in the food and beverage industry. The wash down protection has been thoroughly tested with detergents of Ecolab and Diversey. The photoelectric sensor unit also features a highly visible LED which enables the user to align the sensor with ease. Detergent & Heat shock resistant. Suitable for wash down applications. Tested with industrial detergents and cleaners. Bright visible red LED for easy alignment Sensor Style = Barrel Detection Type = Diffuse Detection Range = 1 m Output Type = NPN Electrical Connection = M12 Connector Maximum DC Voltage = 30V Optical Technology = Phototransistor Terminal Type = Cable Light Source = Red LED IP Rating = IP67, IP68, IP69K

The E3FC range of photoelectric sensors from Omron offer a compact M18 sensor with high housing protection perfect for wash down applications in the food and beverage industry. The wash down protection has been thoroughly tested with detergents of Ecolab and Diversey. The photoelectric sensor unit also features a highly visible LED which enables the user to align the sensor with ease.
Detergent & Heat shock resistant. Suitable for wash down applications. Tested with industrial detergents and cleaners. Bright visible red LED for easy alignment
Sensor Style = Barrel
Detection Type = Diffuse
Detection Range = 1 m
Output Type = NPN
Electrical Connection = M12 Connector
Maximum DC Voltage = 30V
Optical Technology = Phototransistor
Terminal Type = Cable
Light Source = Red LED
IP Rating = IP67, IP68, IP69K

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Photoelectric Sensors
Product Number 8160327
Body Shape Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3740 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Safety Sensor - RSS36 - Schmersal Inc.
Specs
Body Shape Rectangular
Operation Distance 0.3937 to 0.6299 inch (10 to 16 mm)
Repeatability 19.69 mils (500 µm)
View Details
Photoelectric Analog Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel; Rectangular
Fiber Optic Glass
Beam Type Visible
View Details