PHOTO SENSOR, TIME OF FLIGHT, 1.5M, NPN; Sensing Range Max:1.5m; Sensing Method:Time of Flight; Sensor Output:NPN; Product Range:E3AS-F Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Photoelectric Sensors |
Product Number | 51AH5437 |
Product Name | Photo Sensor, Time Of Flight, 1.5M, Npn; Sensing Range Max Omron Industrial Automation |
Operation Distance | 59.06 inch (1500 mm) |