Schneider Electric Photoelectric Sensor, 4M, Npn, No; Sensing Range Max Telemecanique Sensors XUB1ANANM12

Description
PHOTOELECTRIC SENSOR, 4m, NPN, NO; Sensing Range Max:4m; Sensing Method:Reflex; Sensor Output:NPN / SPST-NO; Product Range:OsiSense XU Series; Connection Method:M12 Connector; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor, 4M, Npn, No; Sensing Range Max Telemecanique Sensors - 89H6835 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 4M, Npn, No; Sensing Range Max Telemecanique Sensors
89H6835
Photoelectric Sensor, 4M, Npn, No; Sensing Range Max Telemecanique Sensors 89H6835
PHOTOELECTRIC SENSOR, 4m, NPN, NO; Sensing Range Max:4m; Sensing Method:Reflex; Sensor Output:NPN / SPST-NO; Product Range:OsiSense XU Series; Connection Method:M12 Connector; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 4m, NPN, NO; Sensing Range Max:4m; Sensing Method:Reflex; Sensor Output:NPN / SPST-NO; Product Range:OsiSense XU Series; Connection Method:M12 Connector; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 89H6835
Product Name Photoelectric Sensor, 4M, Npn, No; Sensing Range Max Telemecanique Sensors
Operation Distance 157 inch (4000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive sensor - KQ5108 - ifm electronic gmbh
ifm electronic gmbh
Specs
Sensor Technology Capacitive Proximity Sensor
Operation Distance 0.4724 inch (12 mm)
Switching Frequency 0.0100 kHz
View Details
confocalDT Confocal Displacement Sensor - IFS 2405-30 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 1.18 inch (30 mm)
Operating Temperature 50 to 122 F (10 to 50 C)
View Details
Photoelectric Sensor with Sensitivity Adjustment-E3Z-F - IMS.PE.E3Z-F - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical; Rectangular
Operation Distance 39.37 inch (1000 mm)
Optical Technology Type Retroreflective; Diffuse
View Details