Background Suppression Optical Sensor 0.394" ~ 7.874" (10mm ~ 200mm) PNP
PHOTO SENSOR, BACKGROUND SUPPRESS, 200MM; Sensing Range Max:200mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:E3AS-L Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Photoelectric Sensors | Photoelectric Sensors |
Product Number | 236-E3AS-L200MDM3-ND | 51AH5460 |
Product Name | Photoelectric, Industrial | Photo Sensor, Background Suppress, 200Mm; Sensing Range Max Omron Industrial Automation |
Operation Distance | 0.3940 to 7.87 inch (10.01 to 200 mm) | 7.87 inch (200 mm) |