Photoelectric Sensors ThruBeam Human Body Detection
PHOTOELECTRIC SENSOR, 3M, PNP O/P; Sensing Range Max:3m; Sensing Method:Through Beam; Sensor Output:PNP; Product Range:-; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|
Product Category | Proximity Sensors | Photoelectric Sensors |
Product Number | E3ZS-T81A | 97M9694 |
Product Name | Photoelectric Sensors | Photoelectric Sensor, 3M, Pnp O/p; Sensing Range Max Omron Industrial Automation |
Operation Distance | 118 inch (3000 mm) |