OMRON Automation and Safety Photoelectric, Industrial E3FA-RN12 2M

Description
Reflective Optical Sensor 19.685" (500mm) NPN - Dark-ON/Light-ON - Selectable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - SW1774-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
SW1774-ND
Photoelectric, Industrial SW1774-ND
Reflective Optical Sensor 19.685" (500mm) NPN - Dark-ON/Light-ON - Selectable

Reflective Optical Sensor 19.685" (500mm) NPN - Dark-ON/Light-ON - Selectable

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photoelectric Sensors
E3FA-RN12 2M
Photoelectric Sensors E3FA-RN12 2M
Photoelectric Sensors RetroR CoAx 2M Cable NPN Straight 0-500mm

Photoelectric Sensors RetroR CoAx 2M Cable NPN Straight 0-500mm

Supplier's Site Datasheet
Sensor, Photoelectric, 500Mm, Npn; Sensor Output Omron Industrial Automation - 46X9622 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Photoelectric, 500Mm, Npn; Sensor Output Omron Industrial Automation
46X9622
Sensor, Photoelectric, 500Mm, Npn; Sensor Output Omron Industrial Automation 46X9622
SENSOR, PHOTOELECTRIC, 500MM, NPN; Sensor Output:NPN; Sensing Range Max:500mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3FA Series RoHS Compliant: Yes

SENSOR, PHOTOELECTRIC, 500MM, NPN; Sensor Output:NPN; Sensing Range Max:500mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3FA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Photoelectric Sensors Proximity Sensors Photoelectric Sensors
Product Number SW1774-ND E3FA-RN12 2M 46X9622
Product Name Photoelectric, Industrial Photoelectric Sensors Sensor, Photoelectric, 500Mm, Npn; Sensor Output Omron Industrial Automation
Operation Distance 19.68 inch (500 mm) 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ANSI Street Lighting Photocells - 690096-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Safety Light Barrier - SLB240 - Schmersal Inc.
Specs
Operation Distance 591 inch (15000 mm)
Operating Temperature -22 to 122 F (-30 to 50 C)
Power Requirements DC Powered
View Details
confocalDT Confocal Displacement Sensor - IFS 2405-10 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.3937 inch (10 mm)
Operating Temperature 50 to 122 F (10 to 50 C)
View Details
18 mm Plastic DC Photoelectric Sensor - S4308 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details