PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP / SPST-NO / SPST-NC; Sensing Range Max:40m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:OsiSense XUX0A Series; Contact Current Max:100mA RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Photoelectric Sensors |
Product Number | 05H7172 |
Product Name | Photoelectric Sensor; Sensor Output Telemecanique Sensors |
Operation Distance | 1575 inch (40000 mm) |