Panasonic Photoelectric, Industrial NA1-PK3-PN

Description
SENSOR CROSS-BEAM 100MM PNP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1110-1981-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1110-1981-ND
Photoelectric, Industrial 1110-1981-ND
SENSOR CROSS-BEAM 100MM PNP

SENSOR CROSS-BEAM 100MM PNP

Supplier's Site Datasheet
 - 8128011 - RS Components, Ltd.
Corby, Northants, United Kingdom
This range of sensors from panasonic are design specifically for picking applications. Using through beam technology the sensors can detect the presensce of an object entering into a picking bay. Sensor Style = Block Detection Type = Through Beam (Emitter and Receiver) Detection Range = 30 - 300 mm Output Type = PNP Electrical Connection = Cable Maximum DC Voltage = 12 - 24V Optical Technology = LED Terminal Type = Wire Lead Light Source = Infrared LED IP Rating = IP62

This range of sensors from panasonic are design specifically for picking applications. Using through beam technology the sensors can detect the presensce of an object entering into a picking bay.
Sensor Style = Block
Detection Type = Through Beam (Emitter and Receiver)
Detection Range = 30 - 300 mm
Output Type = PNP
Electrical Connection = Cable
Maximum DC Voltage = 12 - 24V
Optical Technology = LED
Terminal Type = Wire Lead
Light Source = Infrared LED
IP Rating = IP62

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 1110-1981-ND 8128011
Product Name Photoelectric, Industrial
Operation Distance 3.94 inch (100 mm) 1.18 to 11.81 inch (30 to 300 mm)
Operating Temperature 14 to 131 F (-10 to 55 C)
Optical Technology Type Through Beam Through Beam
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Cylindrical Sensor - 42CA-B2LNBE-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 3.94 inch (100 mm)
Electrical Connection 4-pin DC Micro QD
View Details
Compact Photoelectric Slot Sensor PM-L25 - IMS.PE.PM-L25 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot
Operation Distance 0.2362 inch (6 mm)
Optical Technology Type Through Beam
View Details
High Temperature Inductive Proximity Sensors - IN8 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Ultrasonic Sensors - LL10-1AF04 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -22 to 176 F (-30 to 80 C)
Length 48 inch (1219 mm)
View Details