Baumer’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of application.
Photoelectric sensors are characterized by:
Baumer Ltd. | |
---|---|
Product Category | Photoelectric Sensors |
Product Number | FVDK 12 (Fast Version) |
Product Name | Plastic Fiber Optic Sensor |
Body Shape | Rectangular |
Operation Distance | 1.57 inch (40 mm) |
Operating Temperature | -13 to 131 F (-25 to 55 C) |
Optical Technology Type | Retroreflective |
Beam Type | Visible |