Banner Engineering Corp. Miniature Photoelectric Sensor SB12 Series

Description
Overview Small, easy-to-mount opposed mode sensor pairs that are cost effective for large volume applications. Easy-to-mount; no brackets required - choice of threaded models with retaining nut or unique snap-in models Small, 12.7 mm diameter opposed mode sensor pair Cost effective for large volume applications Narrow effective beam allows for multiple sensors in close proximity LED status indicators for Power ON, Output Overload, Signal Received and Marginal Signal Light Operate (LO) or Dark Operate (DO), depending on model
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Photoelectric Sensor - SB12 Series - Banner Engineering Corp.
Minneapolis, MN, USA
Miniature Photoelectric Sensor
SB12 Series
Miniature Photoelectric Sensor SB12 Series
Overview Small, easy-to-mount opposed mode sensor pairs that are cost effective for large volume applications. Easy-to-mount; no brackets required - choice of threaded models with retaining nut or unique snap-in models Small, 12.7 mm diameter opposed mode sensor pair Cost effective for large volume applications Narrow effective beam allows for multiple sensors in close proximity LED status indicators for Power ON, Output Overload, Signal Received and Marginal Signal Light Operate (LO) or Dark Operate (DO), depending on model

Overview

Small, easy-to-mount opposed mode sensor pairs that are cost effective for large volume applications.


  • Easy-to-mount; no brackets required - choice of threaded models with retaining nut or unique snap-in models
  • Small, 12.7 mm diameter opposed mode sensor pair
  • Cost effective for large volume applications
  • Narrow effective beam allows for multiple sensors in close proximity
  • LED status indicators for Power ON, Output Overload, Signal Received and Marginal Signal
  • Light Operate (LO) or Dark Operate (DO), depending on model
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number SB12 Series
Product Name Miniature Photoelectric Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 7.87 to 2362 inch (200 to 60000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M18NB-NS-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3074 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
confocalDT Confocal Displacement Sensor - IFS 2405-10 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.3937 inch (10 mm)
Operating Temperature 50 to 122 F (10 to 50 C)
View Details