SENSOR THROUGH-BEAM 30M PNP
Photoelectric Sensors THROUGH BEAM
Features:
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:30m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:-; Sensor Housing:Rectangular;
DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors | Photoelectric Sensors |
Product Number | Z1102-ND | E3S-CT11 | 70178132 | 91F5970 |
Product Name | Photoelectric, Industrial | Photoelectric Sensors | Sensor; NPN/PNP; Through-Beam Sensing Mode; Photoelectric; 30 m; 10 to 30 VDC | Photoelectric Sensor; Sensor Output Omron Industrial Automation |
Operation Distance | 1181 inch (30000 mm) | 1.18 inch (30 mm) | 1181 inch (30000 mm) | |
Operating Temperature | -13 to 131 F (-25 to 55 C) | -13 to 131 F (-25 to 55 C) | ||
Optical Technology Type | Through Beam | |||
Beam Type | Infrared |