2J s.r.o. RF Antennas 2JW1483

Description
DAGGER 5GNR/4G/3G/2G WATERPROOF
Request a Quote Datasheet
Description
DAGGER 5GNR/4G/3G/2G WATERPROOF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2JW1483-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2JW1483-ND
RF Antennas 4350-2JW1483-ND
DAGGER 5GNR/4G/3G/2G WATERPROOF

DAGGER 5GNR/4G/3G/2G WATERPROOF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2JW1483-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, 5G, LTE
Primary Frequency Range 788.5 to 3550.0 MHz
Gain -1.6 to 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers