2J s.r.o. RF Antennas 2J9126BW

Description
IRIDIUM MARINE ANTENNA
Request a Quote Datasheet
Description
IRIDIUM MARINE ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J9126BW-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J9126BW-ND
RF Antennas 4350-2J9126BW-ND
IRIDIUM MARINE ANTENNA

IRIDIUM MARINE ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J9126BW-ND
Product Name RF Antennas
Applications GPS; Iridium™
Primary Frequency Range 1621.0 MHz
Gain 4.5 dB
VSWR 1.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers