2J s.r.o. RF Antennas 2J7D84MGFA

Description
2 5G GPS/GLO MAGNETIC
Request a Quote Datasheet
Description
2 5G GPS/GLO MAGNETIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J7D84MGFA-ND - DigiKey
Thief River Falls, MN, United States
2 5G GPS/GLO MAGNETIC

2 5G GPS/GLO MAGNETIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J7D84MGFA-ND
Product Name RF Antennas
Applications GPS; 2G, 3G, 4G, 5G, CAT-Mx, CAT-NBx, CAT-X, CBRS, Galileo, GLONASS, GPS, LPWA, NB-IoT, QZSS
Primary Frequency Range 788.5 to 5537.0 MHz
Gain -0.7000 to 4.4 dB
VSWR 1.6 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details