2J s.r.o. RF Antennas 2J7D83MA

Description
2 5G NR MAGNETIC M
Request a Quote Datasheet
Description
2 5G NR MAGNETIC M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J7D83MA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J7D83MA-ND
RF Antennas 4350-2J7D83MA-ND
2 5G NR MAGNETIC M

2 5G NR MAGNETIC M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J7D83MA-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 2G, 3G, 4G, 5G, CAT-Mx, CAT-NBx, CAT-X, CBRS, LPWA, NB-IoT
Primary Frequency Range 788.5 to 5537.0 MHz
Gain -0.7000 to 4.4 dB
VSWR 1.6 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-6 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details