2J s.r.o. RF Antennas 2J7A50BGFA

Description
2 4G GPS/L1 2 2.4-5.0-6.0GHZ
Request a Quote Datasheet
Description
2 4G GPS/L1 2 2.4-5.0-6.0GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J7A50BGFA-ND - DigiKey
Thief River Falls, MN, United States
2 4G GPS/L1 2 2.4-5.0-6.0GHZ

2 4G GPS/L1 2 2.4-5.0-6.0GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J7A50BGFA-ND
Product Name RF Antennas
Applications Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, Bluetooth, Cat-Mx, Cat-NBx, Cat-X, CBRS, Galileo, GLONASS, GNSS, GPS, ISM, LPWA, NB-IoT, QZSS, Wi-Fi, ZigBee
Primary Frequency Range 829.0 to 6525.0 MHz
Gain 0.9000 to 23 dB
VSWR 1.4 to 2.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers