2J s.r.o. RF Antennas 2J7684BGF

Description
MINI-SHAKER 2IN1 5GNR/4G/3G/2G G
Request a Quote Datasheet
Description
MINI-SHAKER 2IN1 5GNR/4G/3G/2G G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J7684BGF-ND - DigiKey
Thief River Falls, MN, United States
MINI-SHAKER 2IN1 5GNR/4G/3G/2G G

MINI-SHAKER 2IN1 5GNR/4G/3G/2G G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J7684BGF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, Cat-M, CBRS, IoT, LPWA, LTE, NB-IoT, NR
Primary Frequency Range 788.5 to 5537.0 MHz
Gain -1 to 28 dB
VSWR 1.4 to 2.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers