2J s.r.o. RF Antennas 2J7624B

Description
4G LTE/FIRSTNET/LPWA/NB -IOT
Request a Quote Datasheet
Description
4G LTE/FIRSTNET/LPWA/NB -IOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J7624B-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J7624B-ND
RF Antennas 4350-2J7624B-ND
4G LTE/FIRSTNET/LPWA/NB -IOT

4G LTE/FIRSTNET/LPWA/NB-IOT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J7624B-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, LTE
Primary Frequency Range 829.0 to 2600.0 MHz
Gain 1.4 to 3.2 dB
VSWR 1.8 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - ALL mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details