2J s.r.o. RF Antennas 2J7615B-915

Description
915MHZ/SIGFOX/LORA
Request a Quote Datasheet
Description
915MHZ/SIGFOX/LORA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J7615B-915-ND - DigiKey
Thief River Falls, MN, United States
915MHZ/SIGFOX/LORA

915MHZ/SIGFOX/LORA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J7615B-915-ND
Product Name RF Antennas
Applications ISM, LoRa, Sigfox, Zigbee™
Primary Frequency Range 915.0 MHz
Gain 2.5 dB
VSWR 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers