2J s.r.o. RF Antennas 2J7184BGFA

Description
BIG MEDUSA 3IN1 5G/4G LTE/3G/2G
Request a Quote Datasheet
Description
BIG MEDUSA 3IN1 5G/4G LTE/3G/2G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J7184BGFA-ND - DigiKey
Thief River Falls, MN, United States
BIG MEDUSA 3IN1 5G/4G LTE/3G/2G

BIG MEDUSA 3IN1 5G/4G LTE/3G/2G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J7184BGFA-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, CAT-M, CBRS, Galileo, GLONASS, GPS, LPWA, LTE, QZSS
Primary Frequency Range 788.5 to 5537.0 MHz
Gain 1.3 to 23 dB
VSWR 1.5 to 3.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118907-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Lightweight Helical Multiband GNSS Antenna - AS-ANT2B-HEL-L1L2-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers