2J s.r.o. RF Antennas 2J7183JC

Description
BIG MEDUSA 4IN1 5G/4G LTE/3G/2G
Request a Quote Datasheet
Description
BIG MEDUSA 4IN1 5G/4G LTE/3G/2G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J7183JC-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J7183JC-ND
RF Antennas 4350-2J7183JC-ND
BIG MEDUSA 4IN1 5G/4G LTE/3G/2G

BIG MEDUSA 4IN1 5G/4G LTE/3G/2G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J7183JC-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, CAT-M, CBRS, LPWA, LTE, NB-IoT
Primary Frequency Range 788.5 to 5537.0 MHz
Gain 0.6000 to 3.2 dB
VSWR 1.3 to 2.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Multi-Band Antennas - 1248679 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 868.0 to ? MHz
View Details