BIG MEDUSA 3IN1 4G/LTE/3G/2G GNS
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 4350-2J7114BGF-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; GPS; 2G, 3G, 4G, Galileo, GLONASS, GNSS, GPS, LTE, QZSS, TETRA, UHF |
| Primary Frequency Range | 425.0 to 2600.0 MHz |
| Gain | 1.9 to 28 dB |
| VSWR | 1.5 to 3 :1 |
Dual slant ±45°