2J s.r.o. RF Antennas 2J7110B (CABLE)

Description
BIG MEDUSA 380-470MHZ/LPWA/TETR A
Request a Quote Datasheet
Description
BIG MEDUSA 380-470MHZ/LPWA/TETR A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J7110B(CABLE)-ND - DigiKey
Thief River Falls, MN, United States
BIG MEDUSA 380-470MHZ/LPWA/TETR A

BIG MEDUSA 380-470MHZ/LPWA/TETRA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J7110B(CABLE)-ND
Product Name RF Antennas
Applications ISM
Primary Frequency Range 425.0 MHz
Gain 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details