2J s.r.o.
RF Antennas
2J7084MGFA
Description
3IN1 2X5G GNSS MAG M
Request a Quote
Email Supplier
Datasheet
Description
3IN1 2X5G GNSS MAG M
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
4350-2J7084MGFA-ND |
|
Product Name
|
RF Antennas |
|
Applications
|
Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, CAT-M, CBRS, Galileo, GLONASS, GPS, LPWA, LTE, QZSS
|
|
Primary Frequency Range
|
788.5 to 5537.0 MHz
|
|
Gain
|
0.4000 to 28 dB
|
|
VSWR
|
2 to 3.6 :1
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Cat-M/NB-IoT, 5G, Cellular
Pattern Type
Omni directional
Polarization
Linear
View Details
6 suppliers
Gain
33 dB
VSWR
2 :1
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Applications
Modem or Wireless Network
View Details
Primary Frequency Range
? to 2700.0 MHz
View Details
3 suppliers