2J s.r.o.
RF Antennas
2J7083BA
Description
2IN1 2X5G SCREW
Request a Quote
Email Supplier
Datasheet
Description
2IN1 2X5G SCREW
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
4350-2J7083BA-ND |
|
Product Name
|
RF Antennas |
|
Applications
|
Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, CAT-M, CBRS, LPWA, LTE, NB-IoT
|
|
Primary Frequency Range
|
788.5 to 5537.0 MHz
|
|
Gain
|
0.4000 to 3.5 dB
|
|
VSWR
|
1.5 to 3.9 :1
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarization
Other; Vertical & 2 x Dual Slant ±45°
Primary Frequency Range
2300.0 to 6100.0 MHz
Operating Temperature
-40 to 70 F (-40 to 21.11 C)
View Details
Primary Frequency Range
617.0 to 6000.0 MHz
View Details
3 suppliers