BULLION 4IN1 5GNR/4G/3G/2G MIMO
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 4350-2J6C86MGFC-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, Bluetooth, Galileo, GLONASS, GNSS, GPS, ISM, LoRa, LTE, Sigfox, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 788.5 to 6525.0 MHz |
| Gain | 2.5 to 28 dB |
| VSWR | 1.3 to 2.8 :1 |
Dual slant ±45°