2J s.r.o. RF Antennas 2J6B86BGFK

Description
6IN1 3X5G/4GLTE 2X2.4-5.0-6.0GH
Request a Quote Datasheet
Description
6IN1 3X5G/4GLTE 2X2.4-5.0-6.0GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6B86BGFK-ND - DigiKey
Thief River Falls, MN, United States
6IN1 3X5G/4GLTE 2X2.4-5.0-6.0GH

6IN1 3X5G/4GLTE 2X2.4-5.0-6.0GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6B86BGFK-ND
Product Name RF Antennas
Applications GPS; 5G, Galileo, GLONASS, GNSS, GPS, ISM, QZSS
Primary Frequency Range 788.5 to 6525.0 MHz
Gain 3 to 28 dB
VSWR 1.2 to 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details