2J s.r.o. RF Antennas 2J6B85BE

Description
ROOF 8IN1 5GNR/4G/3G/2G MIMO WIF
Request a Quote Datasheet
Description
ROOF 8IN1 5GNR/4G/3G/2G MIMO WIF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6B85BE-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J6B85BE-ND
RF Antennas 4350-2J6B85BE-ND
ROOF 8IN1 5GNR/4G/3G/2G MIMO WIF

ROOF 8IN1 5GNR/4G/3G/2G MIMO WIF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6B85BE-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, Bluetooth, ISM, LoRa, LTE, Sigfox, Wi-Fi, Zigbee™
Primary Frequency Range 788.5 to 6525.0 MHz
Gain 3 to 8 dB
VSWR 1.3 to 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN02-220TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, DCS, GSM, LTE, NB-IoT, PCS, UMTS
Primary Frequency Range 450.0 to 8300.0 MHz
Gain 2.3 to 3.1 dB
View Details
4 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details